EN
  • EN
  • DE

CC430F5145IRGZR

Part No CC430F5145IRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196955-CC430F5145IRGZR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category RF and Wireless RF Transceiver ICs
Package Tape & Reel (TR)
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 500kBaud
Ultra Librarian 3D Model Ultra Librarian CC430F5145IRGZR CAD Model

Description

Product Overview: Texas Instruments CC430F5145IRGZR

The Texas Instruments CC430F5145IRGZR is a highly integrated microcontroller that combines a powerful 16-bit RISC CPU with a state-of-the-art RF transceiver on a single chip. Designed for low-power wireless applications, this device is part of the CC430 family of microcontrollers that provide a cost-effective solution for smart wireless systems.

Key Features

  • Integrated Wireless MCU: The CC430F5145IRGZR features an RF transceiver that is compliant with the industry-standard 2.4 GHz ISM band, enabling robust wireless communication for a variety of applications.
  • Powerful Processing: Equipped with a 16-bit RISC CPU, the microcontroller delivers efficient processing capabilities for complex algorithms and data processing tasks.
  • Memory: It boasts a generous memory configuration with 32KB of in-system programmable flash, 4KB of RAM, and 256B of data EEPROM, suitable for a wide range of applications.
  • Low Power Consumption: The device is optimized for low-power consumption, making it ideal for battery-operated and portable devices, with several power management options to extend battery life.
  • Highly Configurable: A range of peripherals including timers, serial communication interfaces, and a 12-bit analog-to-digital converter (ADC) provide developers with the flexibility to tailor the MCU to their specific application needs.

Applications

The CC430F5145IRGZR is suitable for a diverse array of applications, particularly where low power and wireless capabilities are paramount. This includes but is not limited to home and building automation, wireless sensor networks, industrial monitoring systems, and portable medical devices.

Package and Quality

This microcontroller is offered in a compact 64-VQFN (RGR) package, ensuring a small footprint for space-constrained designs. As with all Texas Instruments products, the CC430F5145IRGZR is manufactured to high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9377 $55.5016
18+ $5.6925 $102.4650
28+ $5.5146 $154.4088
38+ $5.3367 $202.7946
49+ $5.1589 $252.7861
65+ $4.6252 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,126 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess