EN
  • EN
  • DE

PIC32MX675F512H-80V/PT

Part No PIC32MX675F512H-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792345-PIC32MX675F512H-80V/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX675F512H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512H-80V/PT CAD Model

Description

Product Overview: PIC32MX675F512H-80V/PT

The PIC32MX675F512H-80V/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This powerful component is part of the PIC32MX family, which is known for its advanced features suitable for a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) applications.

At the heart of the PIC32MX675F512H-80V/PT lies a 32-bit MIPS M4K Core, which operates at a maximum frequency of 80 MHz. This core provides the computational power necessary for complex tasks, while maintaining efficiency in power consumption. The MCU also boasts a large 512 KB of flash memory and 128 KB of RAM, which provides ample space for code storage and smooth execution of applications with demanding memory requirements.

This particular model comes in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint while offering a variety of I/O options for interfacing with other components and peripherals. Its robust design includes an operating voltage range of 2.3V to 3.6V, ensuring compatibility with various power systems and stability across different power levels.

One of the standout features of the PIC32MX675F512H-80V/PT is its integrated peripherals, which include USB 2.0 OTG functionality, 10/100 Ethernet MAC, and CAN 2.0b support. These built-in modules significantly reduce the need for external components, thus simplifying design and reducing overall system cost. Additionally, it offers a range of serial communication interfaces such as I2C, SPI, and UARTs, making it highly versatile for communication with sensors, actuators, and other microcontrollers.

The device also includes advanced analog features such as a 16-channel 10-bit ADC, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications. For security-conscious applications, it provides a Random Number Generator (RNG) and a hardware Crypto Engine for AES, 3DES, SHA, and MD5 encryption.

Developers can take advantage of the comprehensive development tools and software libraries provided by Microchip, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework. These tools facilitate rapid development and debugging, allowing for a streamlined path from prototype to production.

In summary, the PIC32MX675F512H-80V/PT is a versatile and powerful microcontroller that is well-suited for a variety of demanding applications, offering a rich set of features and a robust support ecosystem from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess