EN
  • EN
  • DE

CC430F5133IRGZ

Part No CC430F5133IRGZ
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC430F5133
Standard Package 52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339138-CC430F5133IRGZ
Ultra Librarian 3D Model Ultra Librarian CC430F5133IRGZ CAD Model

Description

Product Overview: Texas Instruments CC430F5133IRGZ

The Texas Instruments CC430F5133IRGZ is a highly integrated microcontroller that combines a powerful 16-bit RISC CPU with a state-of-the-art RF transceiver, designed to serve a wide range of low-power wireless applications. This sophisticated device is part of the CC430 family of microcontrollers, which are renowned for their exceptional integration, leading to reduced system complexity and lower costs.

Key Features

  • Integrated Wireless Capabilities: At the heart of the CC430F5133IRGZ is an RF transceiver compatible with the sub-1GHz ISM (Industrial, Scientific, and Medical) bands, offering a flexible and efficient solution for wireless communication.
  • Powerful Microcontroller: The device is equipped with a 16-bit RISC CPU, which provides robust processing capabilities while maintaining low power consumption, making it ideal for battery-powered applications.
  • Memory: It includes 32KB of in-system programmable flash memory, 4KB of RAM, and 256 bytes of data EEPROM, which allows for flexible data storage and management.
  • Low Power Consumption: Designed with energy efficiency in mind, the CC430F5133IRGZ features different power modes to minimize consumption, making it suitable for applications where battery life is critical.
  • Rich Peripheral Set: The microcontroller comes with an array of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), timers, serial communication interfaces (USART), and more, to support a variety of functionalities.

Applications

The CC430F5133IRGZ is versatile and can be used in a wide range of applications such as:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Health and fitness applications
  • Smart metering

Package and Quality

This microcontroller is offered in a compact 48-pin VQFN (RHA) package, which is designed to occupy minimal space on a PCB. Additionally, Texas Instruments is known for its commitment to quality, ensuring that the CC430F5133IRGZ meets the highest industry standards for performance and reliability.

In summary, the Texas Instruments CC430F5133IRGZ microcontroller is a powerful, low-power solution that integrates a full-featured microcontroller with a versatile RF transceiver, suitable for a multitude of wireless applications where efficiency and integration are key.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9863 $55.9041
16+ $6.5529 $104.8464
24+ $6.3481 $152.3544
33+ $6.1433 $202.7289
43+ $5.9386 $255.3598
57+ $5.3242 $303.4794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess