Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Memory Size 256kB RAM
Serial Interfaces ADC, I²C, SPI, UART, PCM
GPIO 27
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 223mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45443-2,296-45443-1,296-45443-6
Standard Package 2,500
Win Source Part Number 991407-CC3220RM2ARGKR
Ultra Librarian 3D Model Ultra Librarian CC3220RM2ARGKR CAD Model

Description

The CC3220RM2ARGKR is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments (TI), designed for a new generation of Internet of Things (IoT) applications. This innovative product offers a unique combination of high performance, low power consumption, and advanced networking capabilities, making it an ideal choice for developers looking to create connected devices with ease and efficiency.

Key Features

  • Integrated Wireless Capabilities: At the heart of the CC3220RM2ARGKR is a high-performance Wi-Fi network processor, which supports 802.11 b/g/n standards, enabling seamless connectivity for IoT devices.
  • Powerful ARM Cortex-M4 Core: The device is equipped with an ARM Cortex-M4 core with a clock speed of up to 80 MHz, providing ample computational power for complex applications and signal processing.
  • Robust Security Features: Security is a paramount concern in IoT, and the CC3220RM2ARGKR addresses this with a range of features including hardware crypto engine, secure boot, and secure storage, helping to protect your device against threats.
  • Low Power Operation: Designed for battery-operated applications, the MCU offers multiple power modes to ensure optimal power efficiency, thereby extending the life of your device in the field.
  • Rich Peripherals and Memory: The MCU comes with a variety of built-in peripherals, including UARTs, I2C, SPI, I2S, and ADCs. It also features integrated memory with 1MB of Flash and 256KB of RAM, facilitating robust application development.

Applications

The versatility of the CC3220RM2ARGKR makes it suitable for a wide range of applications, including but not limited to:

  • Smart Home Devices
  • Home Automation Systems
  • Industrial Monitoring and Control
  • Health and Fitness Wearables
  • Wireless Audio Systems

Development Support

TI provides comprehensive development support for the CC3220RM2ARGKR with software development kits (SDKs), reference designs, and technical documentation to accelerate product development. The SimpleLink™ CC3220 platform is also backed by TI's extensive online community and support resources, helping to troubleshoot issues and inspire innovation.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention