Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954794-BX80557E4600
Series *
Ultra Librarian 3D Model Ultra Librarian BX80557E4600 CAD Model

Description

The Intel BX80557E4600 is a processor designed for desktop computers. It belongs to a family of Intel Core 2 Duo processors, known for their dual-core architecture. The E4600 offers a balance of performance and efficiency for everyday computing tasks, such as web browsing, office productivity, and multimedia playback.

Applications

  • Desktop PCs
  • Home theater PCs (HTPCs)
  • Office workstations
  • Gaming PCs (entry-level)
  • Multimedia editing
  • General computing tasks

Features

  • Dual-Core Architecture: Enables efficient multitasking and parallel processing.
  • 65nm Process Technology: Offers a balance of performance and power efficiency.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency to conserve power.
  • Intel Wide Dynamic Execution: Improves instruction throughput for enhanced performance.
  • Intel Smart Cache: Shared L2 cache provides faster access to frequently used data.
  • Virtualization Technology (VT-x): Supports virtualization for improved resource management (if supported by the specific model).

Benefits

  • Improved Multitasking: Dual-core design allows for smooth operation of multiple applications simultaneously.
  • Reduced Power Consumption: Energy-efficient design minimizes energy costs.
  • Enhanced Performance: Improved instruction throughput provides a responsive user experience.
  • Reliable Operation: Designed for stable and dependable performance.
  • Cost-Effective Solution: Offers a good balance of performance and price.
  • Improved Gaming Experience: Can handle some entry-level gaming.

Technical Specifications

The E4600 typically operates at a specific clock speed (e.g., 2.4 GHz). It supports a specific front-side bus (FSB) speed. The thermal design power (TDP) is relatively low. Detailed specifications, including the cache size and supported instruction sets, are found in the processor's datasheet.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention