EN
  • EN
  • DE

CC3200R1M1RGC

Part No CC3200R1M1RGC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 128kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage (V) 2.1V ~ 3.6V
Current - Receiving 53mA ~ 59mA
Current - Transmitting 160mA ~ 278mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814287-CC3200R1M1RGC
Ultra Librarian 3D Model Ultra Librarian CC3200R1M1RGC CAD Model

Description

The CC3200R1M1RGC is a remarkable product from Texas Instruments, designed to seamlessly integrate connectivity into a wide array of applications. This innovative piece of technology is part of the SimpleLink™ family and is particularly tailored for Internet of Things (IoT) projects.

Key Features

  • Wireless Connectivity: At its core, the CC3200R1M1RGC module boasts Wi-Fi capabilities that support 802.11 b/g/n standards, enabling devices to connect to the internet wirelessly with ease.
  • Powerful ARM Cortex-M4 Core: This product is equipped with a robust ARM Cortex-M4 core running at 80 MHz, providing ample computing power for handling complex tasks and data processing.
  • Integrated Memory: It comes with an integrated memory, which includes 256KB of RAM and 1MB of serial flash memory, offering sufficient space for application code and data storage.
  • Security Features: Security is a top priority for IoT devices, and the CC3200R1M1RGC addresses this with its built-in hardware cryptographic engine, which supports AES, DES, 3DES, SHA2, MD5, CRC and a random number generator to ensure secure data transactions.
  • Peripherals and IO: The module also includes a variety of peripherals such as UART, I2C, SPI, I2S, and 4-channel ADC, providing flexibility for interfacing with other components and sensors.
  • Low-Power Operation: Designed for IoT, it operates efficiently with low power consumption, featuring multiple power modes to extend battery life for portable and remote applications.

Applications

The CC3200R1M1RGC is highly versatile and can be used in a multitude of applications, such as:

  • Smart Home Devices
  • Home Automation Systems
  • Security Systems
  • Health and Fitness Equipment
  • Industrial Control Panels
  • Wireless Sensor Networks

Support and Resources

Texas Instruments provides comprehensive support for the CC3200R1M1RGC, including detailed documentation, development tools, and a dedicated online community. Developers can access a wide range of resources to facilitate the design and deployment of their projects.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess