EN
  • EN
  • DE

SST34HF1622S-70-4E-L1P

Part No SST34HF1622S-70-4E-L1P
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193421-SST34HF1622S-70-4E-L1P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF1622S-70-4E-L1P CAD Model

Description

Microchip Technology SST34HF1622S-70-4E-L1P

The SST34HF1622S-70-4E-L1P is a high-performance, CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. Designed to offer a reliable and flexible storage solution, this device is ideal for a wide range of applications in the embedded systems market, including automotive, industrial control, and consumer electronics.

Key Features

  • Memory Size: The product boasts a memory size of 16 Mbit, providing ample space for firmware storage, boot code, and data logging.
  • Interface Type: It utilizes a Parallel interface, ensuring quick data transfer rates and seamless integration with a variety of microcontrollers and processors.
  • Access Time: The device offers an access time of 70 ns, which allows for fast read operations, enhancing the overall performance of the system it is integrated into.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the SST34HF1622S-70-4E-L1P is optimized for low-power applications, making it suitable for battery-operated devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this flash memory can reliably operate in harsh environmental conditions.
  • Package / Case: It comes packaged in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) form factor, which is designed for compact PCB layouts and space-constrained applications.

Advantages

The SST34HF1622S-70-4E-L1P offers several advantages for developers and engineers. Its robustness in extreme temperatures makes it a versatile choice for outdoor and automotive applications. The parallel interface ensures compatibility with a broad range of existing hardware designs, and the quick access time is beneficial for applications requiring fast data retrieval. Its low power consumption is particularly advantageous for portable and remote devices where power efficiency is critical.

Applications

With its combination of features, the SST34HF1622S-70-4E-L1P is suitable for various applications, such as:

  • Automotive electronics, including engine control units and infotainment systems
  • Industrial automation and control systems
  • Consumer electronics, like smart appliances and gaming devices
  • Communication equipment, including routers and switches
  • Medical devices that require reliable data storage

Overall, the SST34HF1622S-70-4E-L1P from Microchip Technology is a durable, efficient, and versatile flash memory solution that meets the needs of today's demanding electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess