EN
  • EN
  • DE

CC3100MODR11MAMOBR

Part No CC3100MODR11MAMOBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 63SMD / CC3100MOD SimpleLink™ Certified Wi-Fi® Network Processor Internet-of-Things Module Solution for MCU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Maximum) 16Mbps
Power - Output 17dBm
Sensitivity -95dBm
Serial Interfaces SPI
Supply Voltage (V) 2.3V ~ 3.6V
Current - Receiving 54mA
Current - Transmitting 223mA
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 63-SMD Module
Supplier Device Package 63-QFM (20.5x17.5)
Manufacturer Pack Quantity 1,000
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812200-CC3100MODR11MAMOBR
Ultra Librarian 3D Model Ultra Librarian CC3100MODR11MAMOBR CAD Model

Description

The Texas Instruments CC3100MODR11MAMOBR is a highly integrated wireless network processor module designed to streamline the implementation of Internet connectivity. This sophisticated module is part of the SimpleLink™ Wi-Fi® family and is engineered to provide a robust and secure wireless communication solution for a wide array of Internet of Things (IoT) applications.

Key Features

  • Wi-Fi Certification: The module is Wi-Fi CERTIFIED™ at the chip level, ensuring compatibility and interoperability with a wide range of Wi-Fi devices.
  • Advanced Security: It supports a variety of security protocols, including WPA2 personal and enterprise security, to safeguard wireless communications.
  • SmartConfig™ Technology: This feature simplifies the process of onboarding the device to a Wi-Fi network using a smartphone, tablet, or PC application.
  • Low-Power Operation: Designed for battery-powered applications, the CC3100MODR11MAMOBR offers low power consumption, enabling longer battery life for IoT devices.
  • Easy Integration: The module comes with all necessary clocks, SPI flash, and passives, making it a compact solution that can be easily integrated into a variety of host microcontroller (MCU) platforms.

Applications

The CC3100MODR11MAMOBR is ideal for a range of applications, from simple projects to complex IoT systems. It is particularly well-suited for:

  • Home automation and security systems
  • Smart energy and metering
  • Wireless audio
  • Industrial control
  • Medical devices

Technical Specifications

  • Network Processor: ARM Cortex-M4 core with a rich set of peripherals.
  • Wireless Standards: 802.11 b/g/n.
  • Frequency Band: 2.4 GHz.
  • Dimensions: The module is compact, with dimensions of 9.7 mm x 16.3 mm x 2.1 mm.

The CC3100MODR11MAMOBR module from Texas Instruments is a powerful and flexible solution for adding Wi-Fi connectivity to your products, enabling them to join the ever-growing IoT world with ease and security.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8751 $61.7502
4+ $25.3335 $101.3340
7+ $24.5418 $171.7926
9+ $23.7501 $213.7509
11+ $22.9585 $252.5435
15+ $20.5834 $308.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess