EN
  • EN
  • DE

CC2650F128RSMR

Part No CC2650F128RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4/BT 32QFN / Wireless MCU Targeting Bluetooth, Zigbee Remote Control Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v4.1, Zigbee
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 10
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771301-CC2650F128RSMR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name CC2650F128
Introduction Date March 05, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2650F128RSMR CAD Model

Description

Product Overview: CC2650F128RSMR by Texas Instruments

The CC2650F128RSMR is a state-of-the-art wireless microcontroller (MCU) product from Texas Instruments (TI), designed to deliver high-performance, low-power wireless communication. This device is part of TI's SimpleLink™ family and is optimized for Bluetooth® Smart (Bluetooth Low Energy, BLE) and 2.4 GHz proprietary wireless applications.

Key Features

  • Wireless Connectivity: The CC2650F128RSMR supports Bluetooth Smart (BLE) protocols, ensuring seamless integration with the latest wireless technology standards.
  • Memory Configuration: This MCU comes with 128KB of in-system programmable flash, 8KB of static RAM, and 20KB of ultra-low leakage SRAM, providing ample space for complex applications and software stacks.
  • Power Efficiency: Designed with TI's advanced sensor controller engine, it offers industry-leading power consumption rates, making it ideal for battery-operated devices.
  • Robust Security: Equipped with several security features, including AES-128/256, SHA2 Accelerator, ECC, and RSA public key hardware accelerators, the CC2650F128RSMR ensures secure data communication.

Applications

The versatile CC2650F128RSMR is suitable for a wide range of applications, including but not limited to:

  • Smart home automation systems
  • Wearable devices and fitness trackers
  • Wireless sensors and monitoring systems
  • Mobile device accessories
  • Healthcare and medical equipment

Technical Specifications

With a 48 MHz ARM® Cortex®-M3 processor, the CC2650F128RSMR offers robust processing capabilities. It operates in a wide temperature range from -40°C to 85°C, making it suitable for various environmental conditions. Additionally, it is available in a compact 7x7 mm QFN package, allowing for space-saving PCB designs.

Design Support

TI provides extensive design support for the CC2650F128RSMR, including development kits, reference designs, software stacks, and online resources to accelerate the development process and reduce time to market for designers and developers.

For more detailed information, datasheets, and technical documentation, visit the Texas Instruments official website or contact their support team for any inquiries related to the CC2650F128RSMR microcontroller.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1482 $50.3712
39+ $2.5832 $100.7448
60+ $2.5024 $150.1440
83+ $2.4217 $201.0011
107+ $2.3410 $250.4870
143+ $2.0988 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess