EN
  • EN
  • DE

CC2543-CC2544DK

Part No CC2543-CC2544DK
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV CC2543/CC2544 / - CC2543, CC2544 Transceiver, ISM 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver, ISM
Frequency 2.4GHz
For Use With/Related Products CC2543, CC2544
Supplied Contents Board(s), Accessories
Base Product Number CC2543
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 914984-CC2543-CC2544DK
Ultra Librarian 3D Model Ultra Librarian CC2543-CC2544DK CAD Model

Description

The CC2543-CC2544DK Development Kit from Texas Instruments is an advanced tool designed for engineers and developers who are looking to create and test wireless applications. This kit is specifically tailored for the CC2543 and CC2544 wireless microcontroller units (MCUs), which are part of TI's industry-leading CC25xx family of products. These MCUs are renowned for their low-power consumption and high-performance RF capabilities, making them ideal for a wide range of applications such as home automation, wireless sensor networks, and Internet of Things (IoT) devices.

Key Features

  • Integrated Wireless MCUs: The kit includes samples of the CC2543 and CC2544 MCUs, which offer robust wireless connectivity with built-in support for Bluetooth Low Energy (BLE) and proprietary 2.4 GHz protocols.
  • Development Boards: Comprehensive development boards are provided, which feature all the necessary hardware to interface with the MCUs, including connectors, LEDs, and buttons for user interaction.
  • Software Tools: Access to Texas Instruments' software development tools, including the IAR Embedded Workbench and TI's own Code Composer Studio, allows for streamlined programming and debugging.
  • Comprehensive Documentation: The kit comes with detailed documentation, including datasheets, user manuals, and application notes to assist with the development process.
  • Support for Add-On Modules: The development boards are compatible with a range of add-on modules, enabling the integration of additional functionalities such as sensors and actuators.

Advantages

The CC2543-CC2544DK Development Kit is designed to accelerate the development cycle, from prototyping to production. Its user-friendly interface and extensive support materials empower developers to bring their wireless products to market quickly and efficiently. With the ability to test and refine their applications in a real-world environment, developers can ensure optimal performance and reliability of their end products.

Applications

This development kit is versatile and can be used across various industries and applications. It is particularly beneficial for the development of smart home devices, wireless sensors, health and fitness trackers, and any application requiring reliable wireless communication with low power consumption.

Overall, the CC2543-CC2544DK Development Kit is an essential asset for any developer looking to harness the power of Texas Instruments' wireless MCU technology for their next innovative project.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess