EN
  • EN
  • DE

CC2541F256TRHATQ1

Part No CC2541F256TRHATQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 0dBm
Sensitivity -94dBm
Memory Size 256kB Flash, 8kB RAM
Serial Interfaces I2C, SPI, USART
GPIO 23
Voltage - Supply 2V ~ 3.6V
Current - Receiving 18.3mA ~ 20.8mA
Current - Transmitting 17.2mA ~ 18.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number CC2541
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576759-CC2541F256TRHATQ1
Ultra Librarian 3D Model Ultra Librarian CC2541F256TRHATQ1 CAD Model

Description

Product Overview: CC2541F256TRHATQ1 from Texas Instruments

The CC2541F256TRHATQ1 is a power-optimized true system-on-chip (SoC) solution designed for low-power wireless communication and advanced sensing in automotive and industrial applications. Manufactured by Texas Instruments, this SoC integrates a robust 2.4 GHz Bluetooth Low Energy (BLE) radio, a microcontroller, and an ample 256KB of in-system programmable flash memory, all in a compact, surface-mount package.

Key Features

  • Wireless Connectivity: Equipped with a 2.4 GHz BLE radio, the CC2541F256TRHATQ1 provides efficient wireless communication compliant with Bluetooth 4.0 standards, making it ideal for automotive wireless networks, remote controls, and smart sensors.
  • Enhanced Microcontroller: The integrated 8051-based microcontroller runs at a clock speed of up to 32 MHz, offering reliable performance for complex algorithms and signal processing.
  • Memory Capacity: With 256KB of flash memory and 8KB of SRAM, this SoC can store larger firmware and handle data-intensive tasks.
  • Low Power Consumption: Designed for battery-operated and energy-harvesting applications, the CC2541F256TRHATQ1 features multiple power modes to optimize energy usage.
  • Robust Security: Advanced security features, including AES-128 encryption, help protect wireless data transmission from unauthorized access.
  • Quality and Reliability: As part of Texas Instruments' automotive-grade product offerings, this SoC meets stringent quality and reliability standards required for use in harsh automotive environments.

Applications

The CC2541F256TRHATQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive wireless sensor networks
  • Keyless entry systems
  • Industrial monitoring and control
  • Wireless remote controls
  • Smart home devices
  • Portable medical equipment

Package and Quality

Offered in a RoHS-compliant QFN-40 package, the CC2541F256TRHATQ1 ensures a minimal footprint on circuit boards, making it suitable for space-constrained applications. Its operational temperature range and automotive qualification underscore its reliability and suitability for challenging environments.

With its integration of wireless communication, processing power, and memory, the CC2541F256TRHATQ1 from Texas Instruments is an excellent choice for developers looking to create advanced, low-power wireless solutions in automotive and industrial applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5822 $57.4932
13+ $7.8624 $102.2112
20+ $7.6167 $152.3340
28+ $7.3710 $206.3880
36+ $7.1253 $256.5108
47+ $6.3882 $300.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess