EN
  • EN
  • DE

CC2541F128RHAT

Part No CC2541F128RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4-GHz Bluetooth low energy and Proprietary System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 0dBm
Sensitivity -99dBm
Memory Size 128kB Flash, 8kB RAM
Serial Interfaces I2C, SPI, USART
GPIO 23
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17.9mA ~ 20.2mA
Current - Transmitting 16.8mA ~ 18.2mA
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 1159446-CC2541F128RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC2541
Introduction Date January 01, 2012
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2541F128RHAT CAD Model

Description

Introducing the CC2541F128RHAT from Texas Instruments

The CC2541F128RHAT is a power-optimized true system-on-chip (SoC) solution designed for low-power wireless communication and advanced sensor integration. This device is particularly suitable for applications in the Internet of Things (IoT) domain, including home automation, industrial monitoring, and wearable health devices. It combines a robust wireless transceiver with an efficient 8051 microcontroller core, making it a comprehensive solution for a wide range of wireless applications.

Key Features

  • Bluetooth Low Energy (BLE) Support: The CC2541F128RHAT is designed with BLE capabilities, allowing for energy-efficient communication with smartphones, tablets, and other BLE-enabled devices.
  • Integrated 8051 Microcontroller: At the heart of the CC2541F128RHAT is a highly efficient 8051 MCU core, providing ample processing power for complex algorithms and application code.
  • Memory: The device boasts 128KB of in-system programmable flash memory, 8KB of SRAM, and 256KB of EEPROM, ensuring sufficient space for application development and data storage.
  • RF Performance: The SoC delivers excellent RF performance with a programmable output power of up to +4 dBm and a receiver sensitivity of -93 dBm for BLE.
  • Low Power Consumption: Designed for battery-operated devices, the CC2541F128RHAT features several power modes to minimize power consumption and extend battery life.
  • Peripherals and GPIO: It comes with a wide range of peripherals, including UART, timers, SPI, I2C, and up to 21 general-purpose I/O pins for interfacing with external components.
  • Robust Security: The CC2541F128RHAT incorporates AES security coprocessor to ensure secure communication and protect sensitive data.

Applications

The versatility of the CC2541F128RHAT makes it an ideal choice for a multitude of applications. It is particularly adept at applications that require wireless connectivity and low power consumption. Some common use cases include:

  • Wireless sensor networks
  • Home and building automation systems
  • Wearable health and fitness devices
  • Industrial monitoring and control
  • Smart energy infrastructure

With its impressive integration of an MCU and RF transceiver, the CC2541F128RHAT from Texas Instruments stands as a cornerstone for developers looking to create innovative and efficient wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5401 $54.4812
27+ $3.7253 $100.5831
42+ $3.6088 $151.5696
58+ $3.4924 $202.5592
75+ $3.3760 $253.2000
100+ $3.0268 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess