EN
  • EN
  • DE

CC2540DK-MINI

Part No CC2540DK-MINI
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV MINI FOR CC2540  /  CC2540 series Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products CC2540
Supplied Contents Board(s), Accessories
Base Product Number CC2540
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8517.62.0090
Other Names 296-28079,CC2540DKMINI
Standard Package 1
Win Source Part Number 1230895-CC2540DK-MINI
Ultra Librarian 3D Model Ultra Librarian CC2540DK-MINI CAD Model

Description

Product Overview: Texas Instruments CC2540DK-MINI Kit

The Texas Instruments CC2540DK-MINI development kit is a comprehensive tool designed for engineers and developers looking to harness the power of Bluetooth Low Energy (BLE) technology. This mini development kit is centered around the CC2540 Bluetooth Smart SoC, which is a cost-effective, low-power, true system-on-chip solution for BLE applications.

The CC2540DK-MINI kit provides a user-friendly platform that facilitates the development of BLE applications such as wireless sensors, home automation, and other Internet of Things (IoT) devices. With this kit, developers can create, evaluate, and test their applications, speeding up the process from conception to market deployment.

Kit Contents and Features:

  • One CC2540 Mini Evaluation Module (Mini EVM)
  • Two SmartRF05EB evaluation boards for full-size evaluation modules
  • General Purpose Input/Output (GPIO) access with push-buttons and LEDs for interaction and demonstrations
  • Integrated In-Circuit Serial Programming (ICSP) interface for programming and debugging
  • Pre-installed software examples to jumpstart development
  • Access to IAR Embedded Workbench and Texas Instruments' BLE-Stack software

The Mini EVM included in the CC2540DK-MINI kit is a compact, versatile board that can be used as a standalone device or in conjunction with the SmartRF05EB boards for additional debugging capabilities. The kit's hardware is complemented by robust software support, including the BLE-Stack protocol stack that is optimized for CC2540, as well as sample applications and profiles to streamline the development process.

With its integrated USB interface, the CC2540DK-MINI kit allows for easy connection to a PC, enabling developers to program and test their applications with minimal setup. The user-friendly environment of the kit ensures that even those new to BLE technology can quickly become proficient in developing cutting-edge wireless applications.

Investing in the CC2540DK-MINI kit from Texas Instruments means taking a significant step towards the future of wireless technology and IoT development. This kit provides all the necessary tools and resources to bring your BLE applications from the drawing board to reality.

You May Also Be Interested in

MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess