EN
  • EN
  • DE

NESG2021M05

Part No NESG2021M05
Manufacturer California Eastern Labs
Catalog RF Evaluation and Development Kits, Boards
Description NECs NPN SiGe HIGH FREQUENCY TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1231085-NESG2021M05
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NESG2021M05 CAD Model

Description

The NESG2021M05 is a Gallium Arsenide (GaAs) Field Effect Transistor (FET) designed for low-noise amplifier (LNA) applications in the L to Ku band. Manufactured by California Eastern Labs (CEL), this device offers excellent noise figure and high associated gain, making it suitable for demanding receiver front-end designs.

Applications

  • Low Noise Amplifiers (LNAs)
  • Satellite Communication Systems
  • Radar Systems
  • Wireless Communication Systems (L, S, C, X, and Ku Bands)
  • Test and Measurement Equipment
  • GPS Receivers

Features

  • Low Noise Figure: Typically 0.7 dB at 12 GHz
  • High Associated Gain: Typically 11 dB at 12 GHz
  • High Maximum Available Gain (MAG): Provides excellent signal amplification
  • Surface Mount Package: Minimizes board space and simplifies assembly.
  • High Drain Current: Enables high output power capability.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Gain: High associated gain boosts signal strength.
  • Compact Design: Surface mount package allows for smaller and more efficient circuit layouts.
  • Enhanced System Performance: High MAG contributes to overall system gain and performance.

Additional Details

The NESG2021M05 is housed in a small surface-mount package, facilitating efficient assembly and minimizing parasitic inductance and capacitance. The device is designed for optimal performance at 12 GHz but can be used effectively across a range of frequencies within the L to Ku band. It requires careful impedance matching to achieve its specified noise figure and gain performance. Bias conditions (drain voltage and current) also play a critical role in optimizing the device's performance. The GaAs material provides superior electron mobility compared to silicon, resulting in higher gain and lower noise. This makes it an ideal choice for demanding RF and microwave applications. Care should be taken during handling and soldering to avoid electrostatic discharge (ESD) damage, as GaAs FETs are typically sensitive to ESD. The device is typically used in conjunction with external matching networks to optimize its performance for specific frequency bands and applications. The datasheet provides detailed information on recommended bias conditions, matching network design, and typical performance characteristics.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4424 $59.7240
320+ $0.3638 $116.4160
495+ $0.3523 $174.3885
680+ $0.3407 $231.6760
880+ $0.3292 $289.6960
1,175+ $0.2957 $347.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess