Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit 4P3T
Contact Timing Shorting (MBB)
Switch Function On-On-On
Current Rating (Amps) 300mA (AC)
Voltage Rating - AC 125 V
Actuator Type Standard
Actuator Length 5.50mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Operating Temperature -20°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MSS430004 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS22SDP4/3
E-Switch
SWITCH SLIDE SPDT 3A 120V / Slide Switch SPDT Through Hole
Need more? Email Us
ECAD model for 500ASSP1M2QE
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for NK236WH
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
ALPS Electric
SWITCH SLIDE DP4T .3A 6VDC
Lowest to $0.6460
ECAD model for SSSS224100
C&K Components
SWITCH SLIDE DPDT 11A 125V / Slide Switch DPDT Panel Mount, Snap-In
Need more? Email Us
ECAD model for LP82C21T203DQ
C&K Components
SS Series Miniature Slide Switch SP4T On-On-On-On Top Slide 0.3A 30VDC PC Pins Through Hole Bulk
Need more? Email Us
ECAD model for SS14D0839VG5PA
C&K Components
SWITCH SLIDE SPST 10A 125V / Switch Slide ON OFF SPST Extended Top Slide 10A 250VAC 30VDC Quick Connect Panel Mount Bulk
Need more? Email Us
ECAD model for V70102SS05Q

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention