EN
  • EN
  • DE

THC63LVDM63R

Part No THC63LVDM63R
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216973-THC63LVDM63R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THC63LVDM63R CAD Model

Description

The THC63LVDM63R is a Flat Panel Display Link (FPD-Link) transmitter manufactured by CEL (California Eastern Laboratories). It's designed to convert 24 bits of CMOS data into a serialized LVDS (Low-Voltage Differential Signaling) data stream. This allows for high-speed data transmission over a single pair of wires, reducing cable size and cost while improving signal integrity. This transmitter is commonly used in applications requiring the transfer of video data from a source to a display panel.

Applications:

  • Flat Panel Displays
  • LCD Monitors
  • Laptop Computers
  • Digital TVs
  • Projectors

Features:

  • 24-bit CMOS to LVDS conversion
  • High-speed data transmission
  • Single-pair LVDS output
  • Low power consumption
  • Low EMI (Electromagnetic Interference)
  • Built-in PLL (Phase-Locked Loop) for clock generation
  • Supports pixel clock frequencies up to a specified maximum (check datasheet for exact value)

Benefits:

  • Reduced cable size and cost: By serializing the data, the number of wires required is significantly reduced, leading to smaller and less expensive cables.
  • Improved signal integrity: LVDS signaling provides better noise immunity and reduces signal degradation, resulting in a cleaner and more reliable image.
  • Lower power consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Reduced EMI: LVDS signaling generates less electromagnetic interference, improving overall system performance.
  • Easy integration: The device is designed for easy integration into existing systems.

Additional Details:

The THC63LVDM63R typically operates from a 3.3V power supply. It's available in a compact surface-mount package. The device's specific operating frequency and other detailed specifications should be verified in the official datasheet. Proper termination of the LVDS output is crucial for optimal performance and to minimize signal reflections. The datasheet will provide guidance on recommended termination resistor values and layout considerations.

You May Also Be Interested in

Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess