EN
  • EN
  • DE

CC2538SF53RTQT

Part No CC2538SF53RTQT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN / 6LoWPAN/802.15.4/ZigBee SOC 2507MHz 250Kbps 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 512kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Operating Temperature Range -40°C ~ 125°C
Package 56-VFQFN Exposed Pad
Win Source Part Number 771279-CC2538SF53RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2538
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2538SF53RTQT CAD Model

Description

The CC2538SF53RTQT from Texas Instruments is a powerful System-on-Chip (SoC) designed for 2.4-GHz IEEE 802.15.4-2006 and ZigBee applications. This SoC is equipped with a robust ARM Cortex-M3 processor that operates at speeds up to 32 MHz, providing a highly efficient processing platform for embedded systems.

Key Features:

  • ARM Cortex-M3 Processor: The core of the CC2538SF53RTQT is the 32-bit ARM Cortex-M3 processor, which provides a balance of efficiency and performance, making it ideal for low-power wireless applications.
  • Memory Configuration: It includes a generous 512KB of in-system programmable flash and 32KB of RAM, allowing developers to implement complex networking stacks and applications.
  • RF Performance: The integrated radio transceiver is optimized for low-power consumption and high-performance RF operation, supporting robust and reliable wireless communication.
  • Security: Advanced security features are built-in, including AES-128/256, SHA2 hardware encryption engines, and a random number generator, which are essential for secure network communication.
  • Power Efficiency: The device supports several power modes, making it extremely energy efficient for battery-operated devices.
  • Peripherals: A range of peripherals are included, such as UARTs, SPI, I2C, ADC, timers, and GPIOs, providing flexibility for interfacing with various sensors and components.
  • Package: The CC2538SF53RTQT is offered in a 48-VQFN package, which is suitable for space-constrained applications.

Applications:

This SoC is perfect for a variety of applications including home automation, smart energy, and Internet of Things (IoT) devices. Its robust feature set ensures developers can create sophisticated wireless networking applications that require low power consumption, strong security features, and reliable performance.

Summary:

The CC2538SF53RTQT from Texas Instruments is an exceptional choice for designers looking to develop advanced wireless applications. With its powerful ARM Cortex-M3 core, extensive memory, and high-performance RF capabilities, combined with its comprehensive security features and power efficiency, this SoC stands out as a leading solution in the wireless communication market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4358 $51.4864
17+ $6.0285 $102.4845
26+ $5.8249 $151.4474
37+ $5.4175 $200.4475
48+ $5.2139 $250.2672
60+ $5.0102 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,124 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess