Maxim Integrated DS1803-100 Dual Digital Potentiometer
The DS1803-100 from Maxim Integrated is a high-quality dual digital potentiometer that provides precise and reliable digital control of resistance settings. This versatile component is designed for applications that require adjustments of circuit elements such as volume control, gain adjustment, and tuning resistors. With its compact design and robust feature set, the DS1803-100 is an ideal solution for designers looking to enhance the performance and flexibility of their electronic systems.
Each potentiometer in the DS1803-100 has 100 positions that can be adjusted via a 2-wire serial interface. This allows for smooth transitions between resistance values, which is critical in applications such as audio processing where abrupt changes can cause undesirable artifacts. The device operates from a wide voltage range of 2.7V to 5.5V, making it suitable for both portable and stationary applications.
The DS1803-100 features a wiper resistance of just 100 ohms, which minimizes the effect on circuit performance and ensures consistent operation. It also boasts a high resistance tolerance, which ensures precise settings over the full range of adjustment. Additionally, the non-volatile memory ensures that the last resistance settings are retained even when the power is cycled, providing convenience and saving time during system restarts.
Designed with durability in mind, the DS1803-100 has an operating temperature range of -40°C to +85°C, which enables it to withstand harsh environments and maintain its performance over a wide range of conditions. The device is available in a 14-pin TSSOP package, which is suitable for surface-mount technology and helps to save space on printed circuit boards.
Whether it's for professional audio equipment, consumer electronics, or industrial control systems, the Maxim Integrated DS1803-100 dual digital potentiometer offers a reliable and high-performance solution for digital resistance control.