EN
  • EN
  • DE

CC113LRGP

Part No CC113LRGP
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Value Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159404-CC113LRGP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC113LRGP CAD Model

Description

The CC113LRGP is a state-of-the-art integrated circuit from Texas Instruments designed for low-power, wireless applications. This versatile chip is part of TI's renowned CC1100 family, known for its exceptional performance in the sub-1 GHz range, making it an ideal choice for a wide range of applications including home automation, wireless alarm systems, industrial monitoring, and remote sensing.

Key Features

  • Frequency Range: The CC113LRGP operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz bands, providing flexibility for various regional standards and regulations.
  • Modulation Formats: It supports multiple modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, which allows for optimized data rates and link reliability.
  • Low Power Consumption: Designed for battery-operated devices, it features a power-efficient design that extends the life of portable applications.
  • High Sensitivity: The device offers excellent receiver sensitivity, resulting in a longer range and improved link robustness.
  • Programmable Data Rate: With a programmable data rate from 0.6 to 600 kbps, the CC113LRGP is adaptable to a variety of communication protocols and speeds.
  • Integrated Analog Front-End: The on-chip analog front-end includes a frequency synthesizer and a high-performance ADC, reducing the need for external components.

Applications

The CC113LRGP is highly versatile and can be used in applications such as:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial control and monitoring
  • Consumer electronics

Development Support

Texas Instruments provides comprehensive development support for the CC113LRGP with software tools, reference designs, and online resources to help designers streamline the development process. TI's community and technical support are also available to assist with any aspect of design and implementation.

With its combination of low power consumption, high sensitivity, and flexible frequency operation, the CC113LRGP from Texas Instruments is a powerful solution for designers looking to create efficient and reliable wireless systems.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
105+ $0.9940 $104.3700
160+ $0.9604 $153.6640
225+ $0.8933 $200.9925
295+ $0.8597 $253.6115
365+ $0.8261 $301.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess