EN
  • EN
  • DE

CC1131IRHBRG4Q1

Part No CC1131IRHBRG4Q1
Manufacturer Texas Instruments
Catalog RF Receivers
Description RF RX FSK/GFSK 310-348MHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Frequency 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Sensitivity -111dBm
Data Rate (Max) 250kbps
Modulation or Protocol FSK, GFSK, MSK, ASK, OOK
Applications ISM, SRD
Current - Receiving 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1131
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576713-CC1131IRHBRG4Q1
Ultra Librarian 3D Model Ultra Librarian CC1131IRHBRG4Q1 CAD Model

Description

Product Overview: CC1131IRHBRG4Q1 from Texas Instruments

The CC1131IRHBRG4Q1 is a highly-integrated and versatile radio frequency (RF) transceiver designed by Texas Instruments, tailored for use in the industrial, scientific, and medical (ISM) and short-range device (SRD) frequency bands. This product is an excellent choice for applications requiring robust wireless communication such as in automation, wireless sensor networks, and smart grid infrastructure.

The transceiver operates within the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, providing flexibility for a wide range of applications and compliance with various regional standards. Its high level of integration allows for reduced component count and a simplified design process, which can lead to faster development cycles and reduced time to market for products utilizing the CC1131IRHBRG4Q1.

Key features of the CC1131IRHBRG4Q1 include its low power consumption, making it ideal for battery-powered devices, and its high sensitivity and selectivity which enhance its performance in noisy environments. The device supports multiple modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, providing designers with the flexibility to choose the most suitable modulation scheme for their application.

Texas Instruments has equipped the CC1131IRHBRG4Q1 with an efficient link budget, ensuring reliable communication over extended ranges. Additionally, it features automatic frequency compensation, data whitening, and channel filtering, which contribute to its robust performance and ease of use.

The device comes in a small 32-pin QFN package, which is space-saving and suitable for compact designs. Moreover, it is supported by Texas Instruments' comprehensive development tools and software, which can significantly reduce development effort and help engineers leverage the full potential of the transceiver in their applications.

In summary, the CC1131IRHBRG4Q1 from Texas Instruments is a powerful and adaptable RF transceiver that meets the demands of a wide array of wireless communication needs with its advanced features, high performance, and support for multiple frequency bands.

You May Also Be Interested in

Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7539 $51.7851
22+ $4.7212 $103.8664
33+ $4.5737 $150.9321
46+ $4.4261 $203.6006
59+ $4.2786 $252.4374
79+ $3.8360 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess