EN
  • EN
  • DE

CBT16212A

Part No CBT16212A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 24-BIT FET BUS-EXCHANGE SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159291-CBT16212A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT16212A CAD Model

Description

The CBT16212A, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed for efficient signal routing and bus exchange applications. This advanced chip is a testament to Texas Instruments' commitment to innovation and quality in the field of electronic components.

Key Features

  • High-Speed Switching: The CBT16212A offers rapid signal propagation, ensuring minimal delay in communication and data transfer processes.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power requirements, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Temperature Range: With the capability to function effectively across a broad range of temperatures, the CBT16212A is suited for deployment in diverse operating environments.
  • Robust Signal Integrity: Texas Instruments has designed the CBT16212A to maintain signal integrity, even under strenuous conditions, thereby ensuring reliable performance.

Applications

The versatility of the CBT16212A allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Data communication systems
  • Networking equipment
  • Signal routing
  • High-speed data acquisition
  • Server and storage platforms

Technical Specifications

Underpinning the CBT16212A's performance are its technical specifications, which include:

  • Logic Type: Bus Switch
  • Number of Channels: 24
  • Output Current: High
  • Package Type: Surface-Mount
  • Supply Voltage Range: Standard

Quality and Reliability

Texas Instruments ensures that the CBT16212A is manufactured to the highest standards of quality and reliability. Each chip undergoes rigorous testing and quality control measures, guaranteeing performance that industry professionals can trust for their critical applications.

Whether you're designing cutting-edge technology or upgrading existing systems, the CBT16212A from Texas Instruments offers the precision, durability, and performance needed to meet the demands of modern electronic challenges.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
515+ $0.1945 $100.1675
800+ $0.1884 $150.7200
1,100+ $0.1824 $200.6400
1,420+ $0.1763 $250.3460
1,900+ $0.1580 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess