EN
  • EN
  • DE

CB03752BCX

Part No CB03752BCX
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207296-CB03752BCX
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB03752BCX CAD Model

Description

The CB03752BCX is a cutting-edge integrated circuit (IC) developed by Texas Instruments, renowned for their innovation in semiconductor technology. This product is designed to cater to a wide array of applications, particularly in the realms of power management, signal processing, and automotive systems.

Key Features

  • High Precision: The CB03752BCX offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC ensures minimal power usage, thereby extending the lifespan of battery-operated devices.
  • Robust Performance: Engineered to withstand harsh conditions, the CB03752BCX maintains its performance across a wide temperature range and in the face of electrical noise or other disturbances.
  • Advanced Connectivity: This product includes various communication interfaces, enabling seamless integration with other components and systems.
  • Compact Size: The small form factor of the CB03752BCX allows it to be easily incorporated into space-constrained designs without sacrificing functionality.

Applications

The versatility of the CB03752BCX makes it an ideal choice for numerous applications. It is extensively used in:

  • Automotive systems for enhanced vehicle performance and safety
  • Industrial automation for reliable and efficient process control
  • Consumer electronics to power the next generation of smart devices
  • Communication equipment for robust data transmission and networking

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The CB03752BCX is manufactured using state-of-the-art processes, ensuring both reliability and performance for the end-user. With Texas Instruments' reputation for excellence, customers can trust the CB03752BCX for their critical applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
UTC
Lowest to $0.3269
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess