EN
  • EN
  • DE

CAUC1G125MDCKREP

Part No CAUC1G125MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1159251-CAUC1G125MDCKREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CAUC1G125
Introduction Date February 14, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CAUC1G125MDCKREP CAD Model

Description

The CAUC1G125MDCKREP from Texas Instruments is a high-performance, single bus buffer gate with a 3-state output, designed to meet the demanding needs of high-speed signal processing. This single-line driver is part of Texas Instruments' extensive range of semiconductor products and is engineered for use in a variety of applications, including military, space, and other harsh environments where reliability and performance are paramount.

Key Features

  • High-Speed Operation: This buffer gate is capable of operating at high speeds, making it suitable for fast signal processing applications.
  • 3-State Output: The 3-state output feature allows for the connection of multiple outputs to a common bus, without the risk of bus contention.
  • Low Power Consumption: Designed for energy efficiency, the CAUC1G125MDCKREP consumes low power, thereby reducing the overall power expenditure in systems where it is deployed.
  • Robust Design: The device is built to withstand the rigors of extreme operating conditions, making it reliable in a variety of harsh environments.
  • Compatibility: It is compatible with a wide range of supply voltages, offering flexibility in system design.

Applications

The CAUC1G125MDCKREP is versatile and can be used in numerous applications, including:

  • Buffer/Driver for Clock and Data Lines
  • Interface and Logic Level Conversion
  • Bus Interface Devices
  • Military and Space Equipment
  • Signal Gating

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CAUC1G125MDCKREP is manufactured to the highest standards, ensuring that it meets the rigorous demands of military and space applications. This product is part of TI's Enhanced Products (EP) portfolio, which is characterized by its robustness and extended temperature ranges, ensuring performance in extreme conditions.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the product datasheet and user guides available on the Texas Instruments website. This will provide information on operating conditions, electrical characteristics, and packaging details necessary for proper integration into their projects.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8018 $53.2252
33+ $3.1194 $102.9402
50+ $3.0219 $151.0950
69+ $2.9244 $201.7836
89+ $2.8270 $251.6030
119+ $2.5345 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess