EN
  • EN
  • DE

CAHCT244IPWRG4Q1

Part No CAHCT244IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000327-CAHCT244IPWRG4Q1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Package Tape & Reel (TR)、 Cut Tape (CT)
Series Automotive, AEC-Q100, 74AHCT
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Supplier Device Package CAHCT244
Ultra Librarian 3D Model Ultra Librarian CAHCT244IPWRG4Q1 CAD Model

Description

The CAHCT244IPWRG4Q1 is a robust, high-performance octal buffer and line driver designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the automotive-qualified product offerings and is specifically engineered to meet the rigorous standards of the automotive industry.

Key Features

  • Octal Bus Interface: Features eight channels of buffer and line drivers, making it ideal for interfacing between different voltage domains in a system.
  • High Drive: Provides high-current drive capability (±24-mA at the outputs), which is essential for driving heavy loads or preventing signal degradation over long traces.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without conflict.
  • Wide Operating Voltage Range: Compatible with a broad range of supply voltages from 4.5V to 5.5V, ensuring versatility in various application environments.
  • Automotive Qualification: Meets the requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.
  • Temperature Range: Operates over a wide temperature range from -40°C to 85°C, suitable for automotive applications and other harsh environments.
  • Advanced Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The CAHCT244IPWRG4Q1 is designed for use in a variety of applications where reliable data transmission is essential. This includes automotive control systems, signal buffering for microprocessors, memory drivers, and bidirectional communication interfaces. Its robust design ensures that it can handle the demands of high-speed digital systems while providing the necessary protection and signal integrity.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The CAHCT244IPWRG4Q1 is no exception, with its automotive qualification ensuring that it meets the stringent standards of the automotive industry for quality and reliability. Customers can trust in the enduring performance of this device, even in the most demanding applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3712 $200.4480
700+ $0.3588 $251.1600
935+ $0.3217 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess