EN
  • EN
  • DE

1P2G66QDCURQ1HY

Part No 1P2G66QDCURQ1HY
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1035370-1P2G66QDCURQ1HY
Ultra Librarian 3D Model Ultra Librarian 1P2G66QDCURQ1HY CAD Model

Description

The Texas Instruments 1P2G66QDCURQ1HY is a high-performance integrated circuit designed for a wide range of applications. This precision-engineered component is part of Texas Instruments' extensive family of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Advanced Technology: Built with the latest semiconductor manufacturing techniques, this IC offers superior performance and energy efficiency.
  • Durability: The 1P2G66QDCURQ1HY is designed to withstand harsh industrial conditions, ensuring long-term reliability.
  • High-Speed Operation: This IC is capable of operating at high speeds, making it suitable for applications requiring quick data processing and response times.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered devices and energy-saving applications.

Applications

The versatility of the 1P2G66QDCURQ1HY allows it to be used in various applications, including:

  • Automotive systems
  • Telecommunications
  • Industrial control units
  • Consumer electronics
  • Medical devices

Product Specifications

The 1P2G66QDCURQ1HY is equipped with several technical specifications that make it a robust choice for designers and engineers:

  • Package: Provided in a compact and robust package suitable for various mounting techniques.
  • Temperature Range: Capable of operating over a broad temperature range, ensuring performance in extreme environments.
  • Quality Standards: Meets high-quality standards and is compliant with industry certifications, ensuring safety and dependability.

With its combination of performance, efficiency, and durability, the Texas Instruments 1P2G66QDCURQ1HY integrated circuit is an excellent choice for any project requiring a high-quality, reliable semiconductor component. Whether for automotive, industrial, or consumer applications, this IC delivers the performance and resilience expected from a leading brand like Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess