EN
  • EN
  • DE

CAHCT1G126QDCKRG4Q

Part No CAHCT1G126QDCKRG4Q
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1158825-CAHCT1G126QDCKRG4Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAHCT1G126
Introduction Date April 29, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CAHCT1G126QDCKRG4Q CAD Model

Description

Overview of Texas Instruments CAHCT1G126QDCKRG4Q

The Texas Instruments CAHCT1G126QDCKRG4Q is a high-performance, single-bit, single-channel CMOS logic level shifter designed for use in a wide range of digital applications. This versatile device features a single non-inverting buffer/driver with a 3-state output, making it an excellent choice for interfacing between different voltage domains within a system.

Key Features

  • Voltage Translation: The CAHCT1G126QDCKRG4Q can shift logic levels to interface between incompatible IO voltages, supporting a wide range of input and output voltage levels.
  • 3-State Output: The inclusion of a 3-state output allows for the connection of multiple devices on a common bus line, providing high impedance when not in use.
  • Low Power Consumption: Designed with power-saving in mind, this device consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: Fast switching speeds ensure quick response times, suitable for high-speed signal processing and communication systems.
  • Robust Protection: The device includes input and output over-voltage protection, ensuring reliability and longevity even under stressful conditions.

Applications

The CAHCT1G126QDCKRG4Q is commonly used in a variety of applications including, but not limited to:

  • Level translation for interfacing microcontrollers with peripherals
  • Servers and networking equipment
  • Portable and battery-powered electronics
  • Data communication systems
  • Signal buffering in mixed-voltage environments

Package and Quality

Encased in a compact 6-pin SC-70 package, the CAHCT1G126QDCKRG4Q is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability, with rigorous testing and compliance with industry standards.

The CAHCT1G126QDCKRG4Q by Texas Instruments represents a blend of performance, versatility, and reliability, suitable for a wide array of digital interfacing needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,690 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess