EN
  • EN
  • DE

MT29F128G08CBCBBH6-6:B

Part No MT29F128G08CBCBBH6-6:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb(16GB) NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453796-MT29F128G08CBCBBH6-6:B
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBCBBH6-6:B CAD Model

Description

The MT29F128G08CBCBBH6-6:B is a cutting-edge NAND Flash memory module from Micron, one of the leading manufacturers in the memory industry. This module offers a massive storage capacity of 128Gb, equivalent to 16GB, making it an ideal solution for high-capacity storage requirements in both consumer electronics and industrial applications. Utilizing Micron's advanced NAND technology, it provides fast read/write speeds, high durability, and reliability, ensuring efficient performance in demanding environments. Its compact footprint and power efficiency make it suitable for mobile devices, solid-state drives (SSDs), and other applications where space and power consumption are of concern. As a part of the flash memory [NAND/NOR] category, this module is engineered to support a wide range of voltages and operating conditions, making it a versatile choice for designers and engineers looking to incorporate substantial data storage capacity into their projects.

You May Also Be Interested in

Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess