EN
  • EN
  • DE
  • IT

C136C124PZR

Part No C136C124PZR
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133639-C136C124PZR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C136C124PZR CAD Model

Description

The C136C124PZR from Texas Instruments is a highly integrated, high-performance component designed for use in a variety of electronic applications. This precision-engineered product offers a blend of reliability, efficiency, and cutting-edge technology, making it an ideal choice for professionals and enthusiasts alike.

Key Features

  • High Precision: The C136C124PZR is known for its precise operation, ensuring accurate performance in critical applications.
  • Durability: Built with Texas Instruments' renowned manufacturing quality, this product promises long-term durability and stable operation under various conditions.
  • Energy Efficiency: Designed with energy conservation in mind, the C136C124PZR operates with minimal power consumption, making it suitable for energy-sensitive designs.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications without compromising performance.

Applications

The versatility of the C136C124PZR allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication equipment
  • Consumer electronics
  • Power management solutions

Technical Specifications

The technical specifications of the C136C124PZR include:

  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the product series
  • Package Type: Provided in a user-friendly package for easy mounting
  • Compliance: Meets industry standards for safety and performance

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The C136C124PZR undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements expected by consumers and professionals. With Texas Instruments' reputation for excellence, users can trust in the reliability and performance of the C136C124PZR for their critical projects.

Please note that the above description is a general overview and does not include specific technical data or part numbers. For detailed information, please refer to the official Texas Instruments datasheet for product C136C124PZR.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Conexant Systems
Need more? Email Us
Chilisin
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess