EN
  • EN
  • DE

BUF06703PWRG4

Part No BUF06703PWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 5 Channel LCD Gamma Correction Buffer +Vcom 16-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 800 kHz
Mounting SMD (SMT)
Case / Package TSSOP
Input Offset Voltage (Vos) 12 mV
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.15 W
Max Supply Voltage 16 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 6
Number of Circuits 6
Number of Pins 16
Operating Supply Current 1.7 mA
Output Current 30 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 1 V/µs
Voltage Gain 0.004 dB
Weight 61.887009 mg
Win Source Part Number 1050032-BUF06703PWRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUF06703PWRG4 CAD Model

Description

Product Overview: BUF06703PWRG4 from Texas Instruments

The BUF06703PWRG4 is a high-quality, precision voltage buffer designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is tailored for applications that demand low distortion, high drive capability, and precise voltage replication.

The BUF06703PWRG4 features a wide supply range, allowing it to operate effectively in a variety of system voltages, making it a versatile choice for different electronic applications. The device is characterized by its low noise performance and minimal harmonic distortion, which ensures that the signal integrity is maintained even under demanding conditions.

This voltage buffer is designed to be robust, with an operating temperature range that guarantees stability and reliable performance across different environmental conditions. Its high output current drive capability makes it suitable for driving heavy loads without compromising on accuracy or efficiency.

Key Features:

  • Wide Supply Range: Ensures compatibility with a variety of system voltages.
  • Low Distortion: Provides high-fidelity signal transmission, which is essential for audio and precision instrumentation applications.
  • High Drive Capability: Capable of driving heavy loads while maintaining signal integrity.
  • Low Noise: Minimizes interference, making it ideal for sensitive analog circuits.
  • Robust Operating Temperature Range: Offers consistent performance across diverse environmental conditions.

The BUF06703PWRG4 comes in a TSSOP package, which is recognized for its space-saving design, allowing for high-density mounting and making it a great choice for compact electronic assemblies. The device is also RoHS compliant, adhering to environmental standards and regulations.

Whether it's for professional audio equipment, test and measurement systems, or any other precision analog application, the BUF06703PWRG4 by Texas Instruments stands out as a reliable and high-performance solution that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess