EN
  • EN
  • DE

BQ78350DBTR-R1

Part No BQ78350DBTR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Battery Management Controller Companion
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 10
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1154412-BQ78350DBTR-R1
Manufacturer Homepage www.ti.com
Family Name BQ78350
Introduction Date October 02, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ78350DBTR-R1 CAD Model

Description

Product Overview: Texas Instruments BQ78350DBTR-R1

The Texas Instruments BQ78350DBTR-R1 is a highly sophisticated battery management device that forms a part of the company's expansive portfolio of integrated circuits dedicated to energy storage and power management solutions. This particular component is designed to work in conjunction with compatible analog front ends (AFEs) to provide a comprehensive battery management system (BMS) for Li-Ion and Li-Polymer battery packs.

One of the key features of the BQ78350DBTR-R1 is its ability to support multi-cell battery configurations, making it an ideal choice for applications requiring high voltage and capacity, such as portable consumer electronics, power tools, and electric vehicles. It is capable of providing accurate fuel gauging and state-of-charge (SOC) estimations, which are crucial for the reliable operation of battery-powered devices.

The device incorporates advanced algorithms for cell balancing and battery protection, ensuring the longevity and safety of the battery pack. These algorithms help to maintain an even state of charge across all cells, preventing overcharging and deep discharge scenarios that could otherwise compromise battery life and performance.

The BQ78350DBTR-R1 is also equipped with a range of communication interfaces, including I2C and HDQ, allowing for easy integration with microcontroller units (MCUs) and providing a seamless interface for monitoring and control by the host system. The device's configuration is highly flexible, enabling it to be tailored to the specific needs of the application it's being used in.

For designers and engineers, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and reference designs, to facilitate the integration of the BQ78350DBTR-R1 into their projects. This support, combined with the device's robust feature set, makes the BQ78350DBTR-R1 a reliable and efficient solution for advanced battery management systems.

In summary, the Texas Instruments BQ78350DBTR-R1 is a versatile and powerful component that enhances the performance and safety of battery systems, providing precise monitoring and management capabilities that are essential for today's high-demand energy applications.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7934 $54.3472
18+ $5.5740 $100.3320
28+ $5.3999 $151.1972
39+ $5.2257 $203.8023
50+ $5.0515 $252.5750
67+ $4.5289 $303.4363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess