EN
  • EN
  • DE

BQ7791508PW

Part No BQ7791508PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7791508PWTR
Standard Package 60
Win Source Part Number 1022491-BQ7791508PW
Ultra Librarian 3D Model Ultra Librarian BQ7791508PW CAD Model

Description

The BQ7791508PW is a state-of-the-art battery protection device designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This advanced chip is specifically engineered to deliver high-precision battery monitoring and protection for lithium-ion and lithium-polymer battery packs, making it an essential component for portable electronic devices, electric vehicles, and energy storage systems.

Key Features

  • Voltage Protection: The BQ7791508PW offers a comprehensive range of voltage protection features, including overvoltage, undervoltage, and overcurrent protection. This ensures that the battery operates within safe limits, thereby extending its lifespan and maintaining its performance.
  • Multiple Cell Support: Designed to support multiple battery cells in series, the device can manage from 3 to 10 cells, providing flexibility for various battery configurations and capacities.
  • Low Power Consumption: With its low quiescent current, the BQ7791508PW minimizes power consumption during operation, which is critical for maximizing battery life in portable applications.
  • Advanced Diagnostics: The device features diagnostic capabilities that facilitate early detection of potential issues, enabling preventative maintenance and reducing the risk of battery failure.
  • Robust Design: The BQ7791508PW is built to withstand harsh conditions, featuring a wide operating temperature range and resistance to common environmental stresses.

Applications

The versatility of the BQ7791508PW makes it suitable for a wide array of applications, including:

  • Consumer electronics such as laptops, tablets, and power tools
  • Electric and hybrid electric vehicles
  • Energy storage systems for renewable energy applications
  • Uninterruptible power supplies (UPS)
  • Medical devices requiring reliable and safe battery management

Why Choose BQ7791508PW?

Choosing the BQ7791508PW for your battery protection needs means investing in reliability, efficiency, and safety. Texas Instruments' commitment to quality and innovation is evident in the design of this device, which offers the precision and durability required for today's demanding applications. When it comes to protecting your battery investments and ensuring the safety of your products, the BQ7791508PW is a choice you can trust.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4287 $50.0045
90+ $1.1723 $105.5070
135+ $1.1357 $153.3195
185+ $1.0990 $203.3150
240+ $1.0624 $254.9760
315+ $0.9525 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess