EN
  • EN
  • DE

ACNT-H511C-500E

Part No ACNT-H511C-500E
Manufacturer Broadcom Limited
Catalog OEM Souring
Description High Speed Optocouplers 15mm CTI600V Optocoupler (1MBd)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464882-ACNT-H511C-500E
Manufacturer Broadcom Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Channels 1
Voltage - Isolation 7500Vrms
Current Transfer Ratio (Min) 31% @ 12mA
Current Transfer Ratio (Max) 80% @ 12mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 24V
Current - Output / Channel 12mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 20mA
Grade -
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package 8-SO Stretched
Ultra Librarian 3D Model Ultra Librarian ACNT-H511C-500E CAD Model

Description

The ACNT-H511C-500E by Broadcom / Avago is a high-speed optocoupler designed to provide precise signal isolation with a creepage and clearance distance of 15mm and a Comparative Tracking Index (CTI) of 600V. Operating at a speed of 1MBd, it is well-suited for applications requiring high insulation safety and signal fidelity. This component is predominantly used in industrial and telecommunications equipment, offering protection from electric shocks, voltage spikes, and noise disturbances. Its robust design ensures reliable performance in diverse environmental conditions, making it a dependable choice for systems requiring electrical isolation between sensitive and high-voltage components. The ACNT-H511C-500E stands out for its excellent propagation delay characteristics and high-common mode rejection, which are critical for maintaining signal integrity in complex electronic systems.

You May Also Be Interested in

Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess