EN
  • EN
  • DE

BQ77908AEVM-001

Part No BQ77908AEVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ77908A-001 / bq77908A Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Monitor
Embedded No
Utilized IC / Part BQ77908A
Supplied Contents Board(s)
Win Source Part Number 770379-BQ77908AEVM-001
Popularity Medium
Supply and Demand Status Limited
Family Name bq77908A
Introduction Date November 10, 2012
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ77908AEVM-001 CAD Model

Description

The BQ77908AEVM-001 from Texas Instruments is a state-of-the-art evaluation module designed for assessing the capabilities and performance of the BQ77908A battery protection IC. This evaluation module (EVM) is an essential tool for engineers and developers working on battery management solutions, particularly for those focused on multi-cell battery packs used in a variety of applications such as power tools, e-bikes, and energy storage systems.

Key Features

  • Robust Cell Monitoring: The BQ77908AEVM-001 is capable of monitoring up to 8 cells in a battery pack, ensuring that each cell operates within its safe voltage range.
  • Advanced Protection: The EVM offers a suite of protection features, including overvoltage, undervoltage, overcurrent, and short circuit protection, safeguarding the battery pack from various fault conditions.
  • Configurable Settings: Users can configure the module to suit specific application requirements, allowing for flexibility in design and testing.
  • Easy-to-Use Interface: The evaluation module includes an intuitive user interface that simplifies the process of setting up, monitoring, and evaluating the performance of the BQ77908A IC.

Technical Specifications

  • Cell Count: Up to 8 series cells
  • Communication Interface: I2C for parameter setting and status reporting
  • Operating Temperature Range: -40°C to +85°C

Applications

The BQ77908AEVM-001 is suitable for a wide array of applications, including but not limited to:

  • Power tool battery packs
  • Electric bicycles and scooters
  • Portable energy storage systems
  • Backup power supplies

Why Choose BQ77908AEVM-001?

With its comprehensive set of features and easy-to-use interface, the BQ77908AEVM-001 from Texas Instruments is an excellent choice for professionals seeking to develop and test battery protection circuits efficiently. This EVM not only accelerates the design process but also enhances the reliability and safety of the end product, ensuring customer satisfaction and compliance with industry standards.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess