EN
  • EN
  • DE

BQ771806DPJR

Part No BQ771806DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x4)
Family Name BQ771806
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50987-6, 296-50987-1, 296-50987-2, BQ771806DPJR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913483-BQ771806DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771806DPJR CAD Model

Description

Introducing the BQ771806DPJR Battery Protection IC from Texas Instruments

The BQ771806DPJR is a cutting-edge battery protection integrated circuit (IC) developed by Texas Instruments, designed to provide state-of-the-art overvoltage protection for lithium-ion batteries. This high-quality protection device is an essential component for any application requiring reliable and safe battery management, such as portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Overvoltage Protection: The BQ771806DPJR offers precise overvoltage protection thresholds, ensuring that your battery cells are safeguarded against potentially damaging voltage levels.
  • High Accuracy: With a high accuracy threshold, this IC provides consistent and reliable protection, minimizing the risk of overcharging which can lead to battery damage or failure.
  • Low Power Consumption: Designed for efficiency, the BQ771806DPJR consumes minimal power, thereby preserving battery life and ensuring longer operation time for your device.
  • Compact Design: Housed in a small 8-pin SON package, the BQ771806DPJR saves valuable board space, making it ideal for compact electronic designs.
  • Wide Operating Temperature Range: Suitable for a variety of environments, this IC operates effectively across a broad temperature range.
  • Flexible Applications: The versatility of the BQ771806DPJR makes it suitable for single-cell or multi-cell battery configurations, providing design flexibility for different types of battery-powered applications.

Applications

The BQ771806DPJR is designed to meet the demands of a wide range of applications. Its robust protection features make it an excellent choice for:

  • Smartphones and tablets
  • Laptop and notebook computers
  • Power tools and handheld electronics
  • Electric vehicles and e-bikes
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

With the BQ771806DPJR, Texas Instruments continues its legacy of delivering high-performance, reliable semiconductor solutions. By integrating this protection IC into your design, you can enhance the safety and longevity of your battery-powered products, ensuring customer satisfaction and trust in your brand.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1756 $52.9020
105+ $0.9646 $101.2830
165+ $0.9345 $154.1925
225+ $0.9043 $203.4675
290+ $0.8742 $253.5180
385+ $0.7838 $301.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess