EN
  • EN
  • DE

BQ771802DPJR

Part No BQ771802DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x4)
Family Name BQ771802
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50986-2, 296-50986-1, BQ771802DPJR-ND, 296-50986-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864541-BQ771802DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771802DPJR CAD Model

Description

Product Overview: BQ771802DPJR

The BQ771802DPJR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for battery protection in single-cell Li-Ion or Li-polymer battery packs. This advanced battery protection device ensures safe operation and extends the life of the battery by providing a comprehensive suite of protection features.

Key Features

  • Voltage Protection: The BQ771802DPJR offers precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range.
  • Current Protection: With its integrated overcurrent and short-circuit protection, the device prevents damage to the battery from excessive current draw or short-circuit conditions.
  • Temperature Monitoring: Temperature protection is included to prevent the battery from charging or discharging under extreme temperature conditions, which could otherwise compromise battery health and safety.
  • Low Power Consumption: The device is designed to have a low quiescent current, minimizing power drain when the battery is in standby mode, thereby preserving battery life.
  • Delay Times: Programmable delay times for overvoltage, undervoltage, and overcurrent protection allow for fine-tuning to specific application requirements.

Applications

The BQ771802DPJR is ideal for a variety of applications where battery safety and longevity are paramount. These include:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Portable medical devices requiring reliable battery management
  • Handheld power tools with rechargeable battery packs
  • Unmanned aerial vehicles (UAVs) and other battery-powered remote devices

Package and Quality

The BQ771802DPJR comes in a compact, surface-mountable package, making it suitable for space-constrained applications. Adhering to Texas Instruments' rigorous quality standards, this product is manufactured to provide reliable and consistent performance.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1428 $51.4260
110+ $0.9377 $103.1470
170+ $0.9084 $154.4280
230+ $0.8791 $202.1930
295+ $0.8498 $250.6910
395+ $0.7619 $300.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,294 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess