EN
  • EN
  • DE

BQ771611DPJT

Part No BQ771611DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x4)
Family Name BQ771611
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ771611DPJT-ND, 296-BQ771611DPJTTR, 296-BQ771611DPJTDKR, 296-BQ771611DPJTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913481-BQ771611DPJT
Ultra Librarian 3D Model Ultra Librarian BQ771611DPJT CAD Model

Description

Introducing the BQ771611DPJT Battery Monitor IC from Texas Instruments

The BQ771611DPJT is a state-of-the-art battery monitor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision device is specifically engineered to provide overvoltage protection for lithium-ion batteries, which are widely used in portable electronics, electric vehicles, and energy storage systems.

Key Features:

  • Overvoltage Protection Threshold: The BQ771611DPJT offers a programmable overvoltage protection threshold, ensuring that the connected battery cells are safeguarded against damaging voltage levels. This feature is crucial for maintaining the longevity and safety of lithium-ion batteries.
  • High Accuracy: With its high-accuracy voltage sensing, the device can detect overvoltage conditions with precision, providing reliable protection for the battery cells.
  • Low Quiescent Current: The IC has a low quiescent current, which minimizes power consumption when the device is in standby mode, thus preserving battery life.
  • Multiple Cell Support: It is designed to monitor multiple cells in a series, making it an ideal choice for applications with higher voltage battery packs.
  • Temperature Range: The BQ771611DPJT operates over a wide temperature range, making it suitable for various applications and environments.
  • Robust Design: The device comes in a small, lead-free DFN package with wettable flanks, which not only saves board space but also allows for reliable solder joints and inspection capability.

Applications:

The versatility of the BQ771611DPJT makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Electric and hybrid electric vehicles
  • Power tools and garden tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

With the BQ771611DPJT, designers and engineers can enhance the safety and performance of their battery-powered products. Texas Instruments' commitment to quality and innovation ensures that this battery monitor IC is a reliable component for any application requiring precise voltage monitoring and protection.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3527 $51.7594
52+ $1.9305 $100.3860
81+ $1.8701 $151.4781
111+ $1.8098 $200.8878
143+ $1.7495 $250.1785
192+ $1.5685 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess