EN
  • EN
  • DE

BQ7692000PWR

Part No BQ7692000PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 3-5C 20TSSOP / Battery Battery Monitor IC Multi-Chemistry 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 5
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7692000
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852330-BQ7692000PWR
Ultra Librarian 3D Model Ultra Librarian BQ7692000PWR CAD Model

Description

Product Overview: BQ7692000PWR from Texas Instruments

The BQ7692000PWR is a state-of-the-art battery management device designed by Texas Instruments, tailored for the efficient and safe management of multi-cell lithium-ion battery packs. This integrated circuit is an essential component in the realm of portable electronics, electric vehicles, and energy storage systems, where it ensures the longevity and reliability of the battery pack.

Key Features

  • Voltage Monitoring: The BQ7692000PWR is capable of precisely monitoring the voltage of each cell in a battery pack, ensuring that all cells operate within their safe voltage range. This real-time monitoring is crucial for maintaining the balance and overall health of the battery pack.
  • Temperature Protection: With built-in temperature sensors, the device can monitor the temperature of the battery pack, providing over-temperature and under-temperature protection, which is vital for preventing thermal runaway and ensuring safe operation under various environmental conditions.
  • Current Sensing: This IC integrates current sensing capabilities to monitor charge and discharge currents, enabling overcurrent protection and aiding in the calculation of the battery's state of charge (SOC), which is necessary for efficient energy management.
  • Cell Balancing: The BQ7692000PWR supports cell balancing, which is an essential feature that maximizes the battery pack's capacity and prolongs its life by ensuring that all cells are equally charged.
  • Communication Interface: It includes a robust communication interface that allows for easy integration with a microcontroller, facilitating data exchange and enabling the user to monitor the status of the battery pack and customize the battery management system according to their specific needs.

Applications

The versatility of the BQ7692000PWR makes it suitable for a wide range of applications that require reliable battery management. It is commonly used in:

  • Portable electronics such as laptops and tablets
  • Electric and hybrid electric vehicles
  • Power tools and garden equipment
  • Energy storage systems and uninterruptible power supplies (UPS)

With the BQ7692000PWR, Texas Instruments continues to provide innovative solutions for advanced battery management, ensuring safety, efficiency, and the optimal performance of battery-powered devices.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,450 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess