EN
  • EN
  • DE

IPA6R125P

Part No IPA6R125P
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 283741-IPA6R125P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPA6R125P CAD Model

Description

The Infineon Technologies IPA6R125P is a low popularity discrete semiconductor product that belongs to the FETs - Single family. and has limited supply and demand status.

    You May Also Be Interested in

    Rohm Semiconductor
    MOSFET P-CH 100V 1.5A TSMT6
    Lowest to $0.5454
    Littelfuse Inc.
    MOSFET N-CH 250V 80A TO3P
    Lowest to $27.2727
    Toshiba Semiconductor and Storage
    PB-F POWER MOSFET TRANSISTOR DSO
    Lowest to $2.4545
    Rohm Semiconductor
    MOSFET N-CH 45V 3A TSMT3
    Lowest to $0.1363
    Infineon Technologies
    MOSFET P-CH 100V 23A TO262
    Lowest to $9.8913
    IXYS
    MOSFET N-CH 600V 44A SOT-227B
    Lowest to $40.9090
    Nexperia USA Inc.
    MOSFET N-CH 20V 7A TO236AB
    Lowest to $1.4553
    Infineon Technologies
    MOSFET P-CH 12V 4.3A SOT-23
    Lowest to $0.1062
    Torex Semiconductor Ltd
    MOSFET P-CH 30V 200MA SOT23
    Lowest to $0.2181

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess