EN
  • EN
  • DE

BQ51014YFPT

Part No BQ51014YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Wireless Power Receiver
Operating Supply Current 8mA
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 28-DSBGA
Win Source Part Number 1024160-BQ51014YFPT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ51014YFPT CAD Model

Description

The BQ51014YFPT is a highly integrated wireless power receiver module from Texas Instruments, designed to efficiently manage power transfer in portable devices that comply with the Qi standard of the Wireless Power Consortium (WPC). This advanced module is a testament to Texas Instruments' commitment to innovation in the field of wireless charging technology.

Key Features

  • Integrated Wireless Power Receiver: The BQ51014YFPT integrates all functions required for a WPC Qi-compliant wireless power transfer system, streamlining the design process for product developers.
  • Dynamic Power Limiting: This feature ensures compatibility with a wide range of power sources by dynamically limiting the power drawn to prevent overload.
  • High Efficiency: With an advanced rectifier and built-in voltage conditioning, the module boasts high efficiency, reducing thermal dissipation and extending battery life in portable devices.
  • Compact Design: The small form factor of the BQ51014YFPT makes it an ideal choice for space-constrained applications.

Applications

The versatility of the BQ51014YFPT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Handheld Industrial Devices

Technical Specifications

The BQ51014YFPT operates over a wide input voltage range and is optimized for 5W applications. It supports multiple output configurations, including adjustable LDO (Low-Dropout Regulator) output, making it a flexible solution for various power requirements.

Conclusion

With its combination of integration, efficiency, and compact size, the BQ51014YFPT by Texas Instruments represents a sophisticated solution for designers looking to incorporate wireless charging into their products. Its compliance with the WPC Qi standard ensures interoperability with a wide range of wireless charging pads and accessories, making it a versatile and future-proof choice for any application requiring wireless power reception.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess