EN
  • EN
  • DE

MC74HC240ADTR2G

Part No MC74HC240ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 100340-MC74HC240ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC240ADTR2G CAD Model

Description

ON Semiconductor MC74HC240ADTR2G Octal 3-State Inverting Buffer/Line Driver

The MC74HC240ADTR2G is a high-performance integrated circuit manufactured by ON Semiconductor, designed to provide efficient and reliable buffering and driving capabilities for a wide range of digital applications. This octal 3-state inverting buffer/line driver belongs to the 74HC family, which is well-known for its high-speed CMOS technology.

Constructed with silicon gate CMOS technology, the MC74HC240ADTR2G ensures low power consumption while maintaining a high noise immunity characteristic of CMOS integrated circuits. Its robust design enables the device to operate over a broad voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels without the need for external components to adjust voltage levels.

The device features eight inverting buffers with 3-state outputs, which can be used independently or in combination to drive bus lines or buffer memory address registers. The 3-state outputs ensure that multiple devices can share a common bus without interference, as the outputs can be placed in a high-impedance state, effectively disconnecting them from the bus.

Each buffer has two inputs: an active-low Output Enable (OE) and a data input (D). When the OE input is low, the buffer is active, and the output is the inverse of the data input. When OE is high, the output is in the high-impedance state, allowing other devices to control the bus.

The MC74HC240ADTR2G comes in a TSSOP-20 package, which is compact and suitable for surface-mount technology (SMT), providing a space-saving solution for densely packed circuit boards. Its temperature range of -55°C to +125°C ensures reliable operation even in extreme environmental conditions.

Applications for this IC include driving bus lines in computing systems, buffering data lines in communication infrastructure, and providing additional drive capability for memory address registers in microprocessor systems. The versatility and performance of the MC74HC240ADTR2G make it an excellent choice for designers looking for a reliable buffer/line driver solution.

With its combination of advanced CMOS technology, wide operating voltage range, and 3-state output flexibility, the MC74HC240ADTR2G from ON Semiconductor is an essential component for modern electronic designs requiring high-speed, low-power, and reliable signal buffering and driving capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4465 $58.0450
320+ $0.3665 $117.2800
490+ $0.3550 $173.9500
675+ $0.3435 $231.8625
870+ $0.3321 $288.9270
1,165+ $0.2978 $346.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess