EN
  • EN
  • DE

BQ51014YFPR

Part No BQ51014YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / INTEGRATED WIRELESS POWER SUPPLY RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Wireless Power Receiver
Current - Supply 1.5A
Supply Voltage (V) 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Part Number Series BQ51014
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811113-BQ51014YFPR
Ultra Librarian 3D Model Ultra Librarian BQ51014YFPR CAD Model

Description

Introducing the BQ51014YFPR Wireless Power Receiver

The BQ51014YFPR from Texas Instruments is a highly integrated wireless power receiver that offers an advanced solution for portable applications. This state-of-the-art device is designed to work seamlessly with the Qi wireless power standard, ensuring compatibility with a wide range of wireless charging stations and devices.

At the heart of the BQ51014YFPR is an efficient rectifier and a modulator/demodulator for the in-band communication. These components enable the device to convert the AC power from the wireless transmitter into DC power, which can then be used to charge a battery or power a device directly. The built-in communication protocol ensures proper power control and safety during the charging process, making it an ideal choice for consumer electronics such as smartphones, tablets, and wearables.

The device supports a wide input voltage range and integrates a low-resistance synchronous rectifier, a low-dropout regulator, and a digital control loop. The BQ51014YFPR's architecture is optimized for efficient power conversion, which results in minimal heat generation and promotes longevity of the product. Additionally, it offers multiple safety features, including overvoltage, over-temperature, and under-voltage lockout, to safeguard the device and the charging system.

With a compact form factor, the BQ51014YFPR comes in a small 28-pin, 1.9x3mm WCSP package, making it perfect for space-constrained applications. Its ease of integration into existing designs allows product developers to quickly and effectively implement wireless charging capabilities into their products.

Key features of the BQ51014YFPR include:

  • Compliance with the Qi 1.1 Wireless Power Consortium (WPC) standard
  • Integrated synchronous rectifier and power FETs
  • Programmable output voltage for versatile charging solutions
  • Advanced Foreign Object Detection (FOD) for enhanced safety
  • Efficient power transfer and low stand-by power consumption
  • LED driver output for visual charging indication

In summary, the BQ51014YFPR by Texas Instruments represents a sophisticated and reliable choice for any manufacturer looking to incorporate wireless charging into their products. With its high integration, safety features, and compliance with the Qi standard, it stands out as a top-tier solution in the wireless power receiver market.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8369 $52.5321
21+ $4.7893 $100.5753
33+ $4.6396 $153.1068
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess