EN
  • EN
  • DE

BQ51014BYFPR

Part No BQ51014BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Wireless Power Receiver
Current - Supply 8mA
Voltage - Supply 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Standard Package 1 pcs
Win Source Part Number 977174-BQ51014BYFPR
Ultra Librarian 3D Model Ultra Librarian BQ51014BYFPR CAD Model

Description

Introducing the BQ51014BYFPR from Texas Instruments

The BQ51014BYFPR is a highly integrated wireless power receiver that offers an exceptional solution for portable applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this innovative product is designed to seamlessly integrate into various portable devices, enabling wireless charging capabilities that enhance user convenience and product functionality.

Key Features and Benefits

  • Advanced Wireless Power Technology: The BQ51014BYFPR utilizes resonant inductive coupling, which allows for efficient and safe wireless power transfer to the device.
  • Highly Integrated Design: This receiver includes a wireless power controller, synchronous rectifier, and integrated LDO, all within a compact package, reducing external component count and saving valuable PCB space.
  • Wide Operating Range: It supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with a range of wireless power transmitters.
  • Optimized Power Efficiency: The device is engineered for high efficiency, which minimizes heat generation and maximizes battery charging speed.
  • Foreign Object Detection: Safety is paramount, and the BQ51014BYFPR includes foreign object detection (FOD) to prevent overheating and damage when metal objects are present in the charging area.

Applications

The BQ51014BYFPR is ideal for a wide array of portable electronics, including but not limited to:

  • Smartphones and Tablets
  • Handheld Medical Devices
  • Wearable Technology
  • Wireless Earbuds and Headphones
  • Portable Industrial Equipment

Technical Specifications

With a compact 1.9mm x 3mm x 0.5mm WCSP package, the BQ51014BYFPR is designed to fit into the tightest of spaces, providing a high degree of flexibility for product designers. It operates at a frequency of 110 to 205 kHz and is compliant with the Qi wireless power standard set by the Wireless Power Consortium, ensuring interoperability with a wide range of wireless charging stations and accessories.

Embrace the future of charging with the BQ51014BYFPR wireless power receiver, and elevate your product designs with the reliability and innovation of Texas Instruments.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess