EN
  • EN
  • DE

BQ51011YFFR

Part No BQ51011YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Wireless Power Receiver
Current - Supply 1.5A
Voltage - Supply 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-UFBGA, DSBGA
Supplier Device Package 28-DSBGA
Base Product Number BQ51011
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571689-BQ51011YFFR
Ultra Librarian 3D Model Ultra Librarian BQ51011YFFR CAD Model

Description

Product Overview: Texas Instruments BQ51011YFFR

The Texas Instruments BQ51011YFFR is a high-efficiency, Qi-compliant wireless power receiver with an integrated charger, designed for portable applications. It is part of TI's advanced wireless charging solutions that aim to simplify the development of wireless power systems, providing a compact and efficient way to charge devices without the need for physical connectors.

Key Features

  • Qi-compliant Wireless Power Receiver: The BQ51011YFFR adheres to the Qi wireless charging standard, ensuring compatibility with a wide range of wireless charging pads and devices.
  • Integrated Wireless Power Receiver and Battery Charger: This integration reduces component count and simplifies the design process for wireless charging systems.
  • Support for up to 5W of Output Power: It is capable of delivering up to 5 watts of power to the battery, providing efficient charging for small to medium-sized portable devices.
  • Dynamic Power Limiting: The BQ51011YFFR features dynamic power limiting to optimize thermal performance and prevent overheating.
  • Foreign Object Detection: This safety feature helps to identify and prevent power transfer when a foreign object is detected between the charger and the device, reducing the risk of damage or injury.

Applications

The BQ51011YFFR is ideal for a variety of portable devices that require wireless charging capabilities, such as:

  • Smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • Portable medical devices
  • Wireless headphones and earbuds
  • Personal care devices such as electric toothbrushes

Product Specifications

The device is offered in a compact 42-ball, 3.29 mm × 2.64 mm × 0.5 mm, DSBGA package, making it ideal for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of operating conditions.

Conclusion

The Texas Instruments BQ51011YFFR represents a sophisticated solution for manufacturers looking to implement wireless charging in their portable devices. Its combination of Qi compliance, integrated charging functionality, and advanced safety features make it a versatile and secure choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0181 $56.1267
16+ $6.5790 $105.2640
24+ $6.3734 $152.9616
33+ $6.1678 $203.5374
42+ $5.9622 $250.4124
57+ $5.3454 $304.6878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess