EN
  • EN
  • DE

BQ500410ARGZR

Part No BQ500410ARGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Free Positioning, Qi Compliant Wireless Power Transmitter Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Wireless Power Transmitter
Operating Supply Current 52mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1154369-BQ500410ARGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ500410A
Introduction Date November 02, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ500410ARGZR CAD Model

Description

The BQ500410ARGZR from Texas Instruments is a cutting-edge wireless power transmitter controller designed to deliver an efficient and convenient charging solution for a wide range of devices. This advanced component is a key player in the field of wireless power transmission, enabling users to charge their electronic devices without the need for cumbersome cables and connectors.

As a member of Texas Instruments' wireless charging portfolio, the BQ500410ARGZR is built to support the Wireless Power Consortium's Qi standard, which ensures compatibility with a multitude of Qi-compliant receivers. This makes it a versatile choice for manufacturers looking to incorporate wireless charging capabilities into their products, such as smartphones, tablets, wearable devices, and more.

The BQ500410ARGZR operates at a frequency of 110-205 kHz and is designed to manage up to 5W of power transfer, providing a balance between efficiency and power delivery. It features a full-bridge inverter with built-in FETs, which helps to minimize external component count and simplify the design process for engineers. Additionally, the device includes advanced foreign object detection (FOD) to ensure safety by preventing power transfer when metal objects are detected between the transmitter and receiver.

With its integrated digital demodulation, the BQ500410ARGZR is capable of bidirectional communication with the receiver, allowing for precise control and monitoring of the charging process. This feature also facilitates the adjustment of power levels based on the requirements of the receiving device, contributing to optimal energy usage and extending the lifespan of the battery being charged.

Furthermore, the BQ500410ARGZR is housed in a compact 48-pin QFN package, making it suitable for space-constrained applications. Its thermal management capabilities ensure reliable operation over a wide temperature range, and its programmable LED driver provides visual status indication for user convenience.

Overall, the BQ500410ARGZR wireless power transmitter from Texas Instruments represents a sophisticated solution for manufacturers seeking to integrate wireless charging technology into their products, offering a blend of performance, safety, and ease of use.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0603 $52.0251
40+ $2.5111 $100.4440
62+ $2.4326 $150.8212
85+ $2.3541 $200.0985
110+ $2.2757 $250.3270
148+ $2.0402 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess