EN
  • EN
  • DE

BQ50002RHBR

Part No BQ50002RHBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Wireless Power Transmitter
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number BQ50002
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571676-BQ50002RHBR
Ultra Librarian 3D Model Ultra Librarian BQ50002RHBR CAD Model

Description

The BQ50002RHBR is a cutting-edge integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is a wireless power transmitter controller that is pivotal in enabling efficient and convenient wireless charging solutions for a broad range of electronic devices.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The BQ50002RHBR is fully compliant with the WPC Qi standard, ensuring interoperability with other Qi-compliant devices.
  • Dynamic Power Limiting (DPL): This feature optimizes the power transfer to the receiver, considering the limits of the power source, which enhances safety and reliability.
  • Foreign Object Detection (FOD): The IC includes an advanced FOD system to prevent power transfer when a foreign metal object is detected on the charging pad, thereby reducing the risk of overheating or damage.
  • Adaptive Frequency Hopping (AFH): To minimize electromagnetic interference with other wireless services, the BQ50002RHBR employs AFH, which ensures seamless operation in a shared frequency environment.

Applications

The BQ50002RHBR is suitable for a variety of applications, including but not limited to:

  • Smartphones and wearable devices
  • Portable medical devices
  • Handheld industrial devices
  • Wireless charging pads and furniture

Technical Specifications

Parameter Value
Package / Case VQFN-RHB
Operating Temperature -40°C to +85°C
Input Voltage 4.5V to 28V
Output Power Up to 15W (with appropriate coil design)

Quality and Reliability

As with all Texas Instruments products, the BQ50002RHBR is built to meet high-quality standards, ensuring reliability and performance consistency. Its robust design is geared towards a long operational life in various consumer and industrial environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess