EN
  • EN
  • DE

BQ40Z50RSMR-R1

Part No BQ40Z50RSMR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Li-Ion Battery Pack Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1154338-BQ40Z50RSMR-R1
Manufacturer Homepage www.ti.com
Family Name BQ40Z50-R1
Introduction Date June 24, 2015
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMR-R1 CAD Model

Description

Product Overview: BQ40Z50RSMR-R1 by Texas Instruments

The BQ40Z50RSMR-R1 is a sophisticated battery management solution from Texas Instruments, designed to cater to the needs of multi-cell lithium-ion battery packs. This integrated circuit (IC) provides a comprehensive suite of features to ensure the safety, efficiency, and longevity of rechargeable battery applications.

Key Features

  • Advanced Battery Management: At the heart of the BQ40Z50RSMR-R1 lies an intelligent array of management protocols, including cell balancing, temperature monitoring, and voltage regulation, to maintain optimal battery performance.
  • Impedance Track™ Technology: Texas Instruments' patented Impedance Track™ algorithm offers high-precision fuel gauging, which allows for accurate measurement of the battery's state-of-charge (SOC) and state-of-health (SOH), providing critical data for reliable operation.
  • Multi-Cell Support: The device is capable of managing battery packs with up to 4-series cell configurations, making it versatile for a wide range of applications from power tools to portable electronics.
  • Protection Features: The BQ40Z50RSMR-R1 includes an array of safety features such as over-voltage, under-voltage, over-current, and short-circuit protection, ensuring the battery operates within safe parameters.
  • Communication Interface: It offers an I2C interface for communication, enabling the host system to monitor and control the battery management system effectively.
  • Configurability: The device is highly configurable, allowing designers to tailor its operation to suit specific application requirements through Texas Instruments' battery management software tools.

Applications

The BQ40Z50RSMR-R1 is suitable for a variety of applications, including:

  • Portable Computing Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Medical and Healthcare Equipment
  • Electric Bicycles and Scooters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the BQ40Z50RSMR-R1 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess