EN
  • EN
  • DE

BQ4050RSMT

Part No BQ4050RSMT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 770365-BQ4050RSMT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ4050RSMT CAD Model

Description

Introducing the BQ4050RSMT Battery Management System from Texas Instruments

The BQ4050RSMT is a sophisticated battery management device from the renowned semiconductor company, Texas Instruments (TI). This high-performance integrated circuit is designed to cater to the needs of modern rechargeable battery applications, ensuring safe and efficient operation over a wide range of conditions.

This device is part of TI's extensive portfolio of battery fuel gauges and is specifically tailored to manage single-cell and multi-cell battery packs. The BQ4050RSMT stands out with its ability to accurately monitor and control battery charging and discharging processes, which is crucial for prolonging battery life and ensuring the safety of the battery system.

One of the key features of the BQ4050RSMT is its Impedance Track™ technology. This advanced algorithm allows the device to provide precise battery capacity monitoring, which can adapt over time to changes in battery performance due to aging and usage patterns. By maintaining an accurate record of the battery's state-of-charge (SOC) and state-of-health (SOH), the BQ4050RSMT ensures that users have reliable information about their battery's status at all times.

The BQ4050RSMT also includes a range of safety features that protect the battery from conditions that could lead to damage or unsafe operation. These include overcharge protection, over-discharge protection, short-circuit protection, and thermal protection. The device's ability to communicate with a host controller via an I2C interface allows for easy integration into various system designs, providing flexibility for manufacturers.

Designed for a variety of applications, including portable consumer electronics, power tools, and energy storage systems, the BQ4050RSMT is available in a compact, surface-mount package. This makes it ideal for space-constrained designs without compromising on performance. With Texas Instruments' reputation for quality and reliability, the BQ4050RSMT is a top choice for designers looking to implement an advanced battery management system in their products.

For those seeking a reliable and efficient solution for battery management, the BQ4050RSMT from Texas Instruments represents a blend of cutting-edge technology and industry-leading expertise, ensuring that your products are powered safely and effectively.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8941 $53.6460
140+ $0.7337 $102.7180
215+ $0.7107 $152.8005
295+ $0.6878 $202.9010
380+ $0.6649 $252.6620
505+ $0.5961 $301.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess