EN
  • EN
  • DE

HEF40098BT,652

Part No HEF40098BT,652
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEF40098B - HEX INVERTING BUFFER / Buffer, Inverting 2 Element 2, 4 Bit per Element 3-State Output 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4
Output Type 3-State
Current - Output High, Low 10mA, 20mA
Voltage - Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-HEF40098BT,652
Standard Package 1
Win Source Part Number 991111-HEF40098BT,652
Ultra Librarian 3D Model Ultra Librarian HEF40098BT,652 CAD Model

Description

Product Overview: NXP HEF40098BT,652

The NXP HEF40098BT,652 is a high-performance integrated circuit that serves as a versatile and reliable solution for a wide range of digital applications. Crafted with precision by NXP Semiconductors, a leader in the industry, this IC is part of the HEF4000 family, renowned for their robust CMOS technology which ensures low power consumption and high noise immunity.

Key Features

  • Logic Type: The HEF40098BT,652 is a register bus driver that operates with a 3-state non-inverting output, providing excellent interfacing capabilities with bus-oriented systems.
  • Supply Voltage Range: This component operates over a wide supply voltage range of 3V to 15V, making it suitable for various applications and compatible with TTL levels.
  • High Fan-out: It has a high fan-out feature which allows it to drive multiple inputs without compromising signal integrity, thus enhancing its versatility in complex circuits.
  • Package: The device comes in a surface-mount SO20 package, which is conducive for space-saving designs and automated assembly processes.
  • Temperature Range: It is designed to function over an extended industrial temperature range, ensuring reliability and performance even in demanding conditions.

Applications

The NXP HEF40098BT,652 is ideal for deployment in a multitude of digital circuits. Its robust design makes it well-suited for:

  • Bus driver interfaces in microprocessor systems
  • Memory address drivers
  • Buffer registers
  • Control systems
  • Other logic applications that require high noise immunity and low power consumption

Quality and Reliability

With NXP's commitment to quality, the HEF40098BT,652 undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent operation over its intended lifespan, backed by NXP's reputation for excellence in semiconductor manufacturing.

In summary, the NXP HEF40098BT,652 is a testament to NXP's dedication to providing superior electronic components that meet the evolving needs of the digital world. Whether for industrial, commercial, or advanced consumer electronics, this register bus driver IC stands out as a smart choice for designers seeking to enhance their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess