EN
  • EN
  • DE

BQ4050RSMR

Part No BQ4050RSMR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description CEDV Gas Gauge and Protection Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154336-BQ4050RSMR
Manufacturer Homepage www.ti.com
Family Name BQ4050
Introduction Date February 18, 2016
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ4050RSMR CAD Model

Description

Introducing the BQ4050RSMR Battery Management System from Texas Instruments

The BQ4050RSMR is a sophisticated battery management solution designed by the renowned semiconductor company, Texas Instruments (TI). This high-performance integrated circuit is engineered to cater to the needs of single-cell and multi-cell lithium-ion or lithium-polymer battery packs, offering an advanced level of monitoring and protection to enhance battery life and ensure safety.

The BQ4050RSMR comes equipped with a comprehensive set of features that make it an ideal choice for various applications, including portable electronics, power tools, and energy storage systems. It provides accurate fuel gauging capabilities, enabling devices to display precise battery charge levels, thus improving user experience and device reliability.

Key Features:

  • Impedance Track™ Technology: TI’s patented algorithm offers highly accurate state-of-charge (SOC) measurements, which adapt over time to maintain accuracy even as the battery ages.
  • Voltage and Current Monitoring: The device precisely monitors the voltage and current flowing in and out of the battery pack, which is critical for maintaining optimal performance and preventing overcharging or excessive discharge.
  • Temperature Protection: Integrated temperature sensors provide safeguards against operation outside the battery's safe temperature range, helping prevent potential thermal events.
  • Cell Balancing: The BQ4050RSMR supports cell balancing which helps to prolong the life of the battery pack by ensuring all cells are charged evenly.
  • Data Logging: An onboard data logging feature captures historical data which can be used for diagnostics and analyzing battery health over time.
  • Communication Interface: The device includes an SMBus interface, enabling communication with the host system for real-time monitoring and control.

With the BQ4050RSMR, Texas Instruments continues its tradition of providing robust and reliable battery management solutions. Its compact form factor and comprehensive feature set make it a versatile choice for designers looking to optimize battery performance and safety in their next project.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to ensure your project benefits from the industry-leading capabilities of the BQ4050RSMR battery management system.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1866 $53.3970
105+ $0.9736 $102.2280
160+ $0.9432 $150.9120
220+ $0.9128 $200.8160
285+ $0.8823 $251.4555
380+ $0.7911 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess