The BQ4015YMB-85 is a high-performance, non-volatile SRAM module developed by Texas Instruments, designed to deliver reliable data retention and easy integration into a wide range of applications. This memory module is a perfect solution for systems that require fast access to data and a long-term data retention capability without the need for a battery backup.
Key Features
- Memory Capacity: The BQ4015YMB-85 offers a substantial memory capacity of 2MB, providing ample space for critical data storage.
- Speed: With an access time of 85ns, this module allows for rapid data retrieval, making it suitable for high-speed computing applications.
- Non-Volatile Storage: Utilizing advanced non-volatile elements, the BQ4015YMB-85 ensures data preservation even in the event of power loss, eliminating the need for an external battery.
- Low Power Consumption: It is designed to be power-efficient, which is critical for battery-powered and energy-conscious applications.
- Easy Integration: The module comes in a standard 32-pin DIP package, making it compatible with existing board layouts and easy to integrate without significant redesign.
- Reliability: Texas Instruments is known for its commitment to quality, and the BQ4015YMB-85 is built to meet high-reliability standards, ensuring stable performance over its lifespan.
Applications
The BQ4015YMB-85 is ideal for a variety of applications that require fast access to persistent data. These include:
- Industrial control systems
- Telecommunication infrastructure
- Automotive electronics
- Medical devices
- Portable computing devices
Technical Specifications
| Parameter |
Value |
| Memory Size |
2MB |
| Access Time |
85ns |
| Package Type |
32-pin DIP |
| Operating Temperature |
-40°C to +85°C |
With its robust design and advanced features, the BQ4015YMB-85 by Texas Instruments stands out as a reliable choice for designers looking to enhance their systems with secure and efficient data storage solutions.